DSF/PREN ISO 14921
Thermal spraying - Procedures for the application of thermally sprayed coatings for engineering components (ISO/FDIS 14921:2010)
| Organization: | DS |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This standard relates to the general procedures of application of thermally sprayed coatings as defined in EN 657.The purpose of these coatings being either to reclaim worn and non conforming parts or to enhance the surface properties of components for specific purposes. For example, to provide wear resistance, low coefficient of friction, electrical or thermal conductivity or insulation, and resistance to corrosion.
Document History