DSF/EN ISO 23953-2/PRA1
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/DAM 1:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines or cabinets intended for use in catering or similar non-retail applications; nor does it cover the choice of the types of foodstuffs chosen to be displayed in the cabinets.
Document History