DS/EN ISO 23953-2/A1

Refrigerated display cabinets - Part 2: Classification, requirements and test conditions

inactive
Organization: DS
Publication Date: 22 March 2012
Status: inactive
Page Count: 58
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines or cabinets intended for use in catering or similar non-retail applications; nor does it cover the choice of the types of foodstuffs chosen to be displayed in the cabinets.

Document History

January 2, 2024
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO 23953-2:2023)
This document specifies requirements for the performance of refrigerated display cabinets used in the sale and display of foodstuffs and construction characteristics impacting performance. It...
December 11, 2015
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
DS/EN ISO 23953-2/A1
March 22, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
November 14, 2005
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/FDIS 23953-2:2015)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2021)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/FDAM 1:2011)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2013)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/DAM 1:2009)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Advertisement