DS/EN ISO 23953-2

Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO 23953-2:2023)

active, Most Current
Organization: DS
Publication Date: 2 January 2024
Status: active
Page Count: 124
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This document specifies requirements for the performance of refrigerated display cabinets used in the sale and display of foodstuffs and construction characteristics impacting performance. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. This document is not applicable to refrigerated vending machines, commercial beverage coolers covered by ISO 22044, ice cream freezers covered by ISO 22043. It is also not applicable to cabinets intended for storage or cabinets intended for use, for instance, in catering or non-retail refrigerated applications. This document does not cover health and safety aspects and ergonomic principles. This document is not intended to specify storage temperature for foodstuff.

Document History

DS/EN ISO 23953-2
January 2, 2024
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO 23953-2:2023)
This document specifies requirements for the performance of refrigerated display cabinets used in the sale and display of foodstuffs and construction characteristics impacting performance. It...
December 11, 2015
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
March 22, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
November 14, 2005
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/FDIS 23953-2:2015)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2021)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/FDAM 1:2011)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2013)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/DAM 1:2009)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Advertisement