DSF/prEN ISO 23953-2 rev

Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2013)

inactive
Organization: DS
Status: inactive
Page Count: 98
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test conditions and methods for checking that the requirements have been satisfied, as well as classification of the cabinets, their marking and the list of their characteristics to be declared by the manufacturer. It is not applicable to refrigerated vending machines. It is also not applicable to cabinets intended for storage or cabinets intended for use for instance in catering or non-retail refrigerated applications nor does it cover the choice of the types of foodstuffs chosen to be displayed in the cabinets.

Document History

January 2, 2024
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO 23953-2:2023)
This document specifies requirements for the performance of refrigerated display cabinets used in the sale and display of foodstuffs and construction characteristics impacting performance. It...
December 11, 2015
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
March 22, 2012
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
November 14, 2005
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/FDIS 23953-2:2015)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets – Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2021)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/FDAM 1:2011)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
DSF/prEN ISO 23953-2 rev
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions (ISO/DIS 23953-2:2013)
This part of ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Refrigerated display cabinets - Part 2: Classification, requirements and test conditions - Amendment 1 (ISO 23953-2:2005/DAM 1:2009)
This part of EN ISO 23953 specifies requirements for the construction, characteristics and performance of refrigerated display cabinets used in the sale and display of foodstuffs. It specifies test...
Advertisement