BSI - BS 2TA 57

Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 030–1 220 MPa) (Thickness over 50 mm up to and including 65 mm)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2009
Status: active
Page Count: 10
ICS Code (Titanium): 49.025.30

Document History

BS 2TA 57
November 30, 2009
Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 030–1 220 MPa) (Thickness over 50 mm up to and including 65 mm)
A description is not available for this item.
May 30, 1974
Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1030-1220 MPa) (maximum thickness 65 mm)
A description is not available for this item.
Advertisement