BSI - BS TA 57
Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1030-1220 MPa) (maximum thickness 65 mm)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 May 1974 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Titanium): | 49.025.30 |
Document History
November 30, 2009
Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 030–1 220 MPa) (Thickness over 50 mm up to and including 65 mm)
A description is not available for this item.
BS TA 57
May 30, 1974
Specification for plate of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1030-1220 MPa) (maximum thickness 65 mm)
A description is not available for this item.