DSF/FPREN 60317-8

Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Wires): 29.060.10
scope:

This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,018 mm up to and including 3,150 mm; - Grade 2: 0,020 mm up to and including 5,000 mm; - Grade 3: 0,250 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1.

Document History

June 14, 2010
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
December 23, 1999
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it remains...
September 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
July 27, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on poly- esterimide resin, which may be modified provided it...
Specifications for particular types of winding wires – Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
DSF/FPREN 60317-8
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Advertisement