DS/EN 60317-8

Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 June 2010
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. The main changes with respect to the previous edition are: - introduction of requirements for appearance; - new reference to resistance to refrigerants test method; - deletion of high temperature failure requirements; - introductin of pin hole test requirements.

Document History

DS/EN 60317-8
June 14, 2010
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
December 23, 1999
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it remains...
September 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
July 27, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on poly- esterimide resin, which may be modified provided it...
Specifications for particular types of winding wires – Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Advertisement