DS/EN 60317-8/A1

Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180

inactive
Organization: DS
Publication Date: 1 September 1997
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a minimum temperature index of 220 and a heat shock temperature of at least 240 °C. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,020 mm up to and including 2,000 mm, - Grade 2: 0,020 mm up to and including 5,000 mm.

Document History

June 14, 2010
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
December 23, 1999
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it remains...
DS/EN 60317-8/A1
September 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
July 27, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on poly- esterimide resin, which may be modified provided it...
Specifications for particular types of winding wires – Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Advertisement