DS/EN 60317-8

Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180

inactive
Organization: DS
Publication Date: 27 July 1995
Status: inactive
Page Count: 29
ICS Code (Wires): 29.060.10
scope:

This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on poly- esterimide resin, which may be modified provided it remains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The range of nominal conductor diameters covered by this standard is Grade 1: 0,018 mm up to and incl. 3.150 mm, Gr.2: 0,020 mm to 5,000 mm, Gr.3: 0,250 mm to 1,600 mm.

Document History

June 14, 2010
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
December 23, 1999
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it remains...
September 1, 1997
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 220 with a sole coating based on polyimide resin. Class 220 is a thermal class that requires a...
DS/EN 60317-8
July 27, 1995
Specifications for particular types of winding wires - Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on poly- esterimide resin, which may be modified provided it...
Specifications for particular types of winding wires – Part 8: Polyesterimide enamelled round copper wire, class 180
IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This International Standard specifies the requirements of enamelled round copper winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
Specifications for particular types of winding wires -- Part 8: Polyesterimide enamelled round copper wire, class 180
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the...
Advertisement