DOD - SMD 5962-94572

MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 10 November 2009
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 27, 2022
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 19, 2015
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-94572
November 10, 2009
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 11, 2002
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 1994
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement