DLA - SMD-5962-94572 REV D

MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 27 July 2022
Status: active
Page Count: 14
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-94572 REV D
July 27, 2022
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
October 19, 2015
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 10, 2009
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 11, 2002
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
March 1, 1994
MICROCIRCUIT, LINEAR, LOW NOISE WIDEBAND VARIABLE GAIN AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement