IEEE 1653.2

Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output

inactive
Buy Now
Organization: IEEE
Publication Date: 9 November 2009
Status: inactive
Page Count: 60
scope:

This standard covers the design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc)-supplied transportation substation applications up to 1500 V dc nominal output.

Purpose

Currently, there are no suitable standards governing requirements for traction power rectifiers. This standard provides requirements specific to traction power rectifiers supplying power to dc-supplied transportation equipment.

Document History

January 30, 2020
Uncontrolled Traction Power Rectifiers for Substation Applications up to 1500 V dc Nominal Output
This standard covers the design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc)-supplied transportation substation...
IEEE 1653.2
November 9, 2009
Uncontrolled Traction Power Rectifiers for Substation Applications Up to 1500 V DC Nominal Output
This standard covers the design, manufacturing, and testing unique to the application of uncontrolled semiconductor power rectifiers for direct current (dc)-supplied transportation substation...

References

Advertisement