DLA - DSCC-VID-V62/09626 REV A

MICROCIRCUIT, DIGITAL-LINEAR, 16 CHANNEL, 24 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 January 2010
Status: inactive
Page Count: 22
scope:

This drawing documents the general requirements of a high performance 16 channel, 24 bit analog to digital converter (ADC) microcircuit, with an operating temperature range of -55°C to +125°C for device type 01 and -40°C to +105°C for device type 02.

Document History

January 13, 2022
MICROCIRCUIT, DIGITAL-LINEAR, 16 CHANNEL, 24 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance16 channel, 24 bit analog to digital converter (ADC) microcircuit, with an operating temperature range of -55°C to +125°C...
MICROCIRCUIT, DIGITAL-LINEAR, 16 CHANNEL, 24 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 channel, 24 bit analog to digital converter (ADC) microcircuit, with an operating temperature range of -55°C to +125°C for...
DSCC-VID-V62/09626 REV A
January 7, 2010
MICROCIRCUIT, DIGITAL-LINEAR, 16 CHANNEL, 24 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 channel, 24 bit analog to digital converter (ADC) microcircuit, with an operating temperature range of -55°C to +125°C for...
May 12, 2009
MICROCIRCUIT, DIGITAL-LINEAR, 16 CHANNEL, 24 BIT ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 channel, 24 bit analog to digital converter (ADC) microcircuit, with an operating temperature range of -55ºC to +125ºC.

References

Advertisement