ISO 7289

Gas welding equipment — Quick-action couplings with shut-off valves for welding, cutting and allied processes

inactive
Buy Now
Organization: ISO
Publication Date: 15 January 2010
Status: inactive
Page Count: 18
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard defines the specifications and the type tests for quick-action couplings with shutoff valves. It applies to quick-action couplings used between the regulator and the torch in equipment for gas welding, cutting and allied processes.

This International Standard applies to cases where these couplings are used with hoses in accordance with ISO 3821 or threaded unions in accordance with ISO 3253.

Document History

December 1, 2018
Gas welding equipment - Quick-action couplings with shut-off valves for welding, cutting and allied processes
This document defines the specifications and the type tests for quick-action couplings with shut-off valves. It applies to quick-action couplings used between the regulator and the torch in equipment...
ISO 7289
January 15, 2010
Gas welding equipment — Quick-action couplings with shut-off valves for welding, cutting and allied processes
This International Standard defines the specifications and the type tests for quick-action couplings with shutoff valves. It applies to quick-action couplings used between the regulator and the torch...
August 15, 1996
Quick-Action Couplings with Shut-Off Valves for Gas Welding, Cutting and Allied Processes
A description is not available for this item.

References

Advertisement