IEC 62132-2
Integrated circuits – Measurement of electromagnetic immunity – Part 2: Measurement of radiated immunity – TEM cell and wideband TEM cell method
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 2010 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This International Standard specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances. The frequency range of this method is from 150 kHz to 1 GHz, or as limited by the characteristics of the TEM cell.
Document History
IEC 62132-2
March 1, 2010
Integrated circuits – Measurement of electromagnetic immunity – Part 2: Measurement of radiated immunity – TEM cell and wideband TEM cell method
This International Standard specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances. The frequency range of this...