DLA - SMD-5962-98615

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 June 1998
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number 1/ Circuit function Input/output levels Access time 01 1M8C3V 128K × 8 Rad-Hard CMOS SRAM CMOS 30 ns 02 1M8C3V 128K × 8 Rad-Hard CMOS SRAM CMOS 35 ns

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 40 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (VDD) ............................ −0.5 V dc to +5.5 V dc DC input voltage range (VIN) .......................... −0.5 V dc to VDD + 0.5 V 4/ DC output voltage range(VOUT) ......................... −0.5 V dc to VDD + 0.5 V 4/ Storage temperature range ............................. −65°C to +150°C Case operating temperature range ...................... −55°C to +125°C Lead temperature (soldering 5 seconds) ................ +250°C Thermal resistance, junction-to-case (θJC) ............ 3.5°C/W Maximum power dissipation ............................. 1.3 W Maximum junction temperature .......................... +150°C

Supply voltage range (VDD) ............................ +3.14 V dc to +3.46 V dc Supply voltage reference (GND) ........................ 0.0 V High level input voltage range (VIH) .................. 2.2 V dc to VDD Low level input voltage range (VIL) ................... 0.0 V dc to 0.8V dc Case operating temperature range ...................... −55°C to +125°C

Total dose irradiation .................................. ≥ 1 × 106 Rads(Si) Dose rate upset ......................................... ≥ 1 × 109 Rads(Si)/sec Dose rate survivability ................................. ≥ 1 × 1012 Rads(Si)/sec Single event phenomenon (SEP) effective linear energy threshold (LET) with no upsets ........... ≥ 84 MEV-cm2/mg Neutron irradiation ..................................... 1 × 1014 neutrons/cm2

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) ............ 100 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 17, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 18, 2006
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-98615
June 3, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement