DOD - SMD 5962-98615

MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 October 2013
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-98615
October 17, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 18, 2006
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 3, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement