DLA - SMD-5962-98615 REV A

MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 January 2006
Status: inactive
Page Count: 24
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

 

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

 

Document History

October 17, 2013
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-98615 REV A
January 18, 2006
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 3, 1998
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION- HARDENED, CMOS, LOW VOLTAGE, 128K X 8-BIT STATIC RAM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement