NAVISTAR - ESP BM-4.101-GS
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
| Organization: | NAVISTAR |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under head bearing surface, a tensile load developed in the shank, or frictional devices designed into the underside of the head. These latter types normally are considered "free running" locking bolts and have high breakaway torque requirements but no prevailing-torque. A prevailing-torque bolt intends to delay or prevent total disassembly of joint when clamp force is decreased or ceases to exist.
The threaded fasteners covered by this standard are prevailing-torque hexagon head bolts with a non-metallic plastic patch bonded to a specified portion of the threads to provide the prevailing-torque feature. These bolts are for applications where temperatures will not exceed 121 ° C.
General Information for metric hex head bolts shown in ESP-BM-1.001-GI will also apply for these Prevailing-Torque Hex Head Bolts.
Document History