NAVISTAR ESP BM-4.101-GS
VOID - Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
inactive, Most Current
Buy Now
| Organization: | NAVISTAR |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 1 |
Document History
NAVISTAR ESP BM-4.101-GS
July 1, 2015
VOID - Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
A description is not available for this item.
February 1, 2013
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
December 1, 2012
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
January 1, 2011
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
March 1, 2002
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
September 1, 2000
Prevailing-Torque Hex Head Bolts (Noun Code-0810) General Specifications
A description is not available for this item.
August 1, 1988
Prevailing-Torque Hex Head Bolts Metric Series (Noun Code-0810)
A description is not available for this item.