NAVISTAR - ESP BM-4.101-GS

Prevailing-Torque Hex Head Bolts (Noun Code-0810) General Specifications

inactive
Organization: NAVISTAR
Publication Date: 1 September 2000
Status: inactive
Page Count: 3

Document History

VOID - Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
A description is not available for this item.
February 1, 2013
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
December 1, 2012
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
January 1, 2011
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
March 1, 2002
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
ESP BM-4.101-GS
September 1, 2000
Prevailing-Torque Hex Head Bolts (Noun Code-0810) General Specifications
A description is not available for this item.
August 1, 1988
Prevailing-Torque Hex Head Bolts Metric Series (Noun Code-0810)
A description is not available for this item.

References

Advertisement