NAVISTAR - ESP BM-4.101-GS

Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications

inactive
Organization: NAVISTAR
Publication Date: 1 January 2011
Status: inactive
Page Count: 3
scope:

GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under head bearing surface, a tensile load developed in the shank, or frictional devices designed into the underside of the head. These latter types normally are considered "free running" locking bolts and have high breakaway torque requirements but no prevailing-torque. A prevailing-torque bolt intends to delay or prevent total disassembly of joint when clamp force is decreased or ceases to exist.

The threaded fasteners covered by this standard are prevailing-torque hexagon head bolts with a non-metallic plastic patch bonded to a specified portion of the threads to provide the prevailing-torque feature. These bolts are for applications where temperatures will not exceed 121 ° C.

General Information for metric hex head bolts shown in ESP-BM-1.001-GI will also apply for these Prevailing-Torque Hex Head Bolts.

Document History

VOID - Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
A description is not available for this item.
February 1, 2013
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
December 1, 2012
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
ESP BM-4.101-GS
January 1, 2011
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
March 1, 2002
Prevailing-Torque Hex Head Bolts – Metric Series – (Noun Code-0810) General Specifications
GENERAL: A prevailing-torque bolt is one which is torsionally resistant to rotation due to a self-contained prevailing-torque feature and not because of a compressive load developed against the under...
September 1, 2000
Prevailing-Torque Hex Head Bolts (Noun Code-0810) General Specifications
A description is not available for this item.
August 1, 1988
Prevailing-Torque Hex Head Bolts Metric Series (Noun Code-0810)
A description is not available for this item.
Advertisement