DOD - SMD 5962-89957

MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 May 2010
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 12, 2021
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 10, 2016
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-89957
May 27, 2010
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 2003
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.
September 13, 2000
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 4, 1991
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
August 8, 1990
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement