DLA - SMD-5962-89957 REV A

MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 December 1991
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as

Device type Generic number Circuit function 01 UC1637 Switched mode controller for DC motor drive

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Supply voltage (VS) - - - - - - - - - - - - - - - - - - - - - ±20 V dc Output current, source/sink (pins 4, 7) - - - - - - - - - - - 500 mA Analog inputs (pins 1 thru 3 and 8 thru 16) - - - - - - - - - VS Error amplifier output current (pin 17) - - - - - - - - - - - ±20 mA Oscillator charging current (pin 18) - - - - - - - - - - - - −2.0 mA Power dissipation at TA = 25°C - - - - - - - - - - - - - - - 1000 mW 2/ Power dissipation at TC = 25°C - - - - - - - - - - - - - - - 2000 mW 3/ Thermal resistance, junction-to-case (θJC)- - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - - - 100°C/W Storage temperature range - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - - - - - +300°C

Supply voltage range (VS) - - - - - - - - - - - - - - - ±2.5 V to ± 19 V Oscillator +VTH, −VTH input range - - - - - - - - - - - −VS + 2 V to +VS − 2 V PWM comparator common mode range - - - - - - - - - - - −V + 1 V to +VS − 2 V Current limit common mode range - - - - - - - - - - - - −VS to +VS −3 V Ambient operating temperature range (TA)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required fraction are not available for... View More

Document History

November 12, 2021
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 10, 2016
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 27, 2010
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 2003
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.
September 13, 2000
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89957 REV A
December 4, 1991
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
August 8, 1990
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement