DLA - SMD-5962-89957
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 8 August 1990 |
| Status: | inactive |
| Page Count: | 10 |
Document History
November 12, 2021
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
May 10, 2016
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 27, 2010
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 2003
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.
September 13, 2000
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 4, 1991
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices....
SMD-5962-89957
August 8, 1990
MICROCIRCUIT, LINEAR, SWITCHED MODE CONTROLLER FOR DC MOTOR DRIVE, MONOLITHIC SILICON
A description is not available for this item.