API RP 1004

TANK VEHICLE BOTTOM LOADING AND UNLOADING

inactive
Buy Now
Organization: API
Publication Date: 1 June 1972
Status: inactive
Page Count: 11
scope:

This recommended practice includes:

a. Standards and recommendations for a 4 inch adapter for bottom loading.

b. Standards and recommendations applicable to tank vehicles equipped for bottom loading, and

c. Recommendations for liquid flow I control at loading islands.

PURPOSE

The objective of this recommended practice IS to provide a compatible adapter and i installation for bottom loading of tank vehicles at any terminal equipped for bottom loading.

Document History

January 1, 2003
Bottom Loading and Vapor Recovery for MC-306 & DOT-406 Tank Motor Vehicles
This RP covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-in. (101.6-mm) adapters for bottom loading....
January 1, 2003
Bottom Loading and Vapor Recovery for MC-306 & DOT-406 Tank Motor Vehicles
This RP covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-in. (101.6 mm) adapters for bottom loading. b....
November 1, 1988
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-inch (101.6-millimeter)...
November 1, 1988
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
1.3 Scope 1.3.1 This recommended practice covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-inch...
September 1, 1983
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers the following aspects of bottom loading and vapor recovery: 1. Required and recommended features for the configuration and operation of 101.6 mm (4-in.) adapters for...
March 1, 1982
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers the following aspects of bonom loading and vapor recovery: 1. Required and recommended features for the configuration and operation of 101.6 mm (4-in.) adapters for...
September 1, 1977
Bottom Loading and Vapor Recovery For MC-306 Tank Motor Vehicles
Standards and Recommendations for a 101.6mm (4 inch) Adapter for Bottom Loading. Standards and Recommendations Applicable to Tank Vehicles Equipped' for Bottom Loading. Standards and...
API RP 1004
June 1, 1972
TANK VEHICLE BOTTOM LOADING AND UNLOADING
This recommended practice includes: a. Standards and recommendations for a 4 inch adapter for bottom loading. b. Standards and recommendations applicable to tank vehicles equipped for bottom...
October 1, 1967
TANK VEHICLE BOTTOM LOADING AND UNLOADING
The information which follows outlines the criteria for tank vehicles using a standard four inch adapter for bottom loading, the standard criteria for the tank vehicle adapter and includes a...
Advertisement