API RP 1004

Bottom Loading and Vapor Recovery for MC-306 & DOT-406 Tank Motor Vehicles

active, Most Current
Buy Now
Organization: API
Publication Date: 1 January 2003
Status: active
Page Count: 32
scope:

This RP covers required and recommended features of the following aspects of bottom loading and vapor recovery:

a. The configuration and operation of 4-in. (101.6-mm) adapters for bottom loading.

b. Tank vehicles equipped for bottom loading or vapor recovery.

c. Secondary shutoff control systems.

d. Loading installations equipped for bottom loading or vapor recovery.

Since most petroleum terminals serve more than one tank truck carrier, guidelines are necessary to ensure that the equipment is compatible. Sections 4 through 7 describe means of attaining operating flexibility with vehicles equipped for bottom loading and vapor recovery. Where compatible equipment is required, certain features must be standardized; these items are listed as required features. Other features are desirable but are not essential to interchangeability; these are listed as recommended features.

For this edition of API RP 1004, all dimensions in customary units have been converted to the International System of Units (SI) and carried to decimal figures.

PURPOSE

The purpose of this Recommended Practice (RP) is to provide guidance to users and manufacturers in the design and operation of bottom loading and vapor-recovery systems to provide greater reliability and interchangeability with safe features.

Document History

API RP 1004
January 1, 2003
Bottom Loading and Vapor Recovery for MC-306 & DOT-406 Tank Motor Vehicles
This RP covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-in. (101.6-mm) adapters for bottom loading....
January 1, 2003
Bottom Loading and Vapor Recovery for MC-306 & DOT-406 Tank Motor Vehicles
This RP covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-in. (101.6 mm) adapters for bottom loading. b....
November 1, 1988
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-inch (101.6-millimeter)...
November 1, 1988
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
1.3 Scope 1.3.1 This recommended practice covers required and recommended features of the following aspects of bottom loading and vapor recovery: a. The configuration and operation of 4-inch...
September 1, 1983
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers the following aspects of bottom loading and vapor recovery: 1. Required and recommended features for the configuration and operation of 101.6 mm (4-in.) adapters for...
March 1, 1982
Bottom Loading and Vapor Recovery for MC-306 Tank Motor Vehicles
This recommended practice covers the following aspects of bonom loading and vapor recovery: 1. Required and recommended features for the configuration and operation of 101.6 mm (4-in.) adapters for...
September 1, 1977
Bottom Loading and Vapor Recovery For MC-306 Tank Motor Vehicles
Standards and Recommendations for a 101.6mm (4 inch) Adapter for Bottom Loading. Standards and Recommendations Applicable to Tank Vehicles Equipped' for Bottom Loading. Standards and...
June 1, 1972
TANK VEHICLE BOTTOM LOADING AND UNLOADING
This recommended practice includes: a. Standards and recommendations for a 4 inch adapter for bottom loading. b. Standards and recommendations applicable to tank vehicles equipped for bottom...
October 1, 1967
TANK VEHICLE BOTTOM LOADING AND UNLOADING
The information which follows outlines the criteria for tank vehicles using a standard four inch adapter for bottom loading, the standard criteria for the tank vehicle adapter and includes a...

References

Advertisement