DOD - SMD 5962-96890

MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 July 2010
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 21, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-96890
July 27, 2010
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 4, 2003
MICROCIRCUITS, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 13, 1997
MICROCIRCUITS, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement