DLA - SMD-5962-96890 REV A

MICROCIRCUITS, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 February 2003
Status: inactive
Page Count: 26

Document History

September 21, 2016
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 27, 2010
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96890 REV A
February 4, 2003
MICROCIRCUITS, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
June 13, 1997
MICROCIRCUITS, DIGITAL, LOW VOLTAGE CMOS, 18-BIT GTL/LVT UNIVERSAL BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement