CEN - EN 3719
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 July 2010 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace applications.
It applies to stranded conductors with nominal cross-sections of 5 mm2 to 107 mm2 inclusive.
Document History
February 1, 2024
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
This document specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace...
August 1, 2018
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace...
EN 3719
July 1, 2010
Aerospace series - Aluminium or aluminium alloy conductors for electrical cables - Product standard
This standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of conductors in aluminium or aluminium alloy for electrical cables for aerospace...
October 1, 2005
Aluminium or aluminium alloy conductors for electrical cables Product standard
A description is not available for this item.