ISO 14237

Surface chemical analysis — Secondary-ion mass spectrometry — Determination of boron atomic concentration in silicon using uniformly doped materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2010
Status: active
Page Count: 26
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard specifies a secondary-ion mass spectrometric method for the determination of boron atomic concentration in single-crystalline silicon using uniformly doped materials calibrated by a certified reference material implanted with boron. This method is applicable to uniformly doped boron in the concentration range from 1 × 1016 atoms/cm3 to 1 × 1020 atoms/cm3.

Document History

ISO 14237
July 15, 2010
Surface chemical analysis — Secondary-ion mass spectrometry — Determination of boron atomic concentration in silicon using uniformly doped materials
This International Standard specifies a secondary-ion mass spectrometric method for the determination of boron atomic concentration in single-crystalline silicon using uniformly doped materials...
February 1, 2000
Surface Chemical Analysis - Secondary-Ion Mass Spectrometry - Determination of Boron Atomic Concentration in Silicon Using Uniformly Doped Materials
A description is not available for this item.

References

Advertisement