ISO 17560
Surface chemical analysis - Secondary-ion mass spectrometry - Method for depth profiling of boron in silicon
| Organization: | ISO |
| Publication Date: | 15 September 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This International Standard specifies a secondary-ion mass spectrometric method using magnetic-sector or quadrupole mass spectrometers for depth profiling of boron in silicon, and using stylus profilometry or optical interferometry for depth scale calibration. This method is applicable to single-crystal, polycrystal, or amorphous silicon specimens with boron atomic concentrations between 1 × 1016 atoms/cm3 and 1 × 1020 atoms/cm3, and to crater depths of 50 nm or deeper.
Document History