IEC 61190-1-3

Attachment materials for electronic assembly – Part 1-3: Requirements for electronic grade solder alloys and fluxed and nonfluxed solid solders for electronic soldering applications

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2010
Status: inactive
Page Count: 90
ICS Code (Electronic component assemblies): 31.190
scope:

This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic soldering applications and for "special" electronic grade solders. For the generic specifications of solder alloys and fluxes, see ISO 9453, ISO 9454-1 and ISO 9454-2. This standard is a quality control document and is not intended to relate directly to the material's performance in the manufacturing process

Special electronic grade solders include all solders which do not fully comply with the requirements of standard solder alloys and solder materials listed herein. Examples of special solders include anodes, ingots, preforms, bars with hook and eye ends, multiplealloy solder powders, etc.

Document History

December 1, 2017
Attachment materials for electronic assembly – Part 1-3: Requirements for electronic grade solder alloys and fluxed and nonfluxed solid solder for electronic soldering applications
This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic...
IEC 61190-1-3
November 1, 2010
Attachment materials for electronic assembly – Part 1-3: Requirements for electronic grade solder alloys and fluxed and nonfluxed solid solders for electronic soldering applications
This part of IEC 61190 prescribes the requirements and test methods for electronic grade solder alloys, for fluxed and non-fluxed bar, ribbon, powder solders and solder paste, for electronic...
June 1, 2010
AMENDMENT 1 Attachment materials for electronic assembly – Part 1-3: Requirements for electronic grade solder alloys and fluxed and nonfluxed solid solders for electronic soldering applications
A description is not available for this item.
April 1, 2007
Attachment materials for electronic assembly – Part 1-3: Requirements for electronic grade solder alloys and fluxed and nonfluxed solid solders for electronic soldering applications
A description is not available for this item.
March 1, 2002
Attachmant Materials for Electronic Assembly - Part 1-3: Requirements for Electronic Grade Solders Alloys and Fluxed and Non-Fluxed Solid Solders for Electronic Soldering Applications
A description is not available for this item.

References

Advertisement