IEC 60747-8

Semiconductor devices – Discrete devices – Part 8: Field-effect transistors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 2010
Status: active
Page Count: 160
ICS Code (Transistors): 31.080.30
scope:

This part of IEC 60747 gives standards for the following categories of field-effect transistors:

- type A: junction-gate type;

- type B: insulated-gate depletion (normally on) type;

- type C: insulated-gate enhancement (normally off) type.

NOTE 1 Schottky barrier-gate and insulated gate devices include depletion type devices and enhancement type devices.

NOTE 2 MOSFETs for some applications may not have inverse diode characteristics in the data sheet. Special circuit element structures to eliminate body diode are under development for such applications. MOSFET applications such as motor control equipment need to specify the inverse diode characteristics in the MOSFET to use the inverse diode as a free wheeling diode.

NOTE 3 The graphical symbol only for type C is used in this standard. The standard equally applies for P-channel and for type A and B devices.

Document History

June 1, 2021
Semiconductor devices – Discrete devices – Part 8: Field-effect transistors
This part of IEC 60747 gives standards for the following categories of field-effect transistors: – type A: junction-gate type; – type B: insulated-gate depletion (normally on) type; – type C:...
June 1, 2021
AMENDMENT 1 Semiconductor devices – Discrete devices – Part 8: Field-effect transistors
A description is not available for this item.
IEC 60747-8
December 1, 2010
Semiconductor devices – Discrete devices – Part 8: Field-effect transistors
This part of IEC 60747 gives standards for the following categories of field-effect transistors: – type A: junction-gate type; – type B: insulated-gate depletion (normally on) type; – type C:...
December 1, 2000
Semiconductor Devices - Part 8: Field-Effect Transistors
A description is not available for this item.
January 1, 1984
Semiconductor Devices Discrete Devices Part 8: Field-Effect Transistors
A description is not available for this item.

References

Advertisement