CENELEC - EN 60749-34

Semiconductor devices - Mechanical and climatic test methods - Part 34: Power cycling

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2010
Status: active
Page Count: 14
ICS Code (Semiconductor devices in general): 31.080.01
scope:

Scope and object

This part of IEC 60749 describes a test method used to determine the resistance of a semiconductor device to thermal and mechanical stresses due to cycling the power dissipation of the internal semiconductor die and internal connectors. This happens when lowvoltage operating biases for forward conduction (load currents) are periodically applied and removed, causing rapid changes of temperature. The power cycling test is intended to simulate typical applications in power electronics and is complementary to high temperature operating life (see IEC 60749-23). Exposure to this test may not induce the same failure mechanisms as exposure to air-to-air temperature cycling, or to rapid change of temperature using the two-fluid-baths method. This test causes wear-out and is considered destructive.

NOTE It is not the intention of this specification to provide prediction models for lifetime evaluation.

Document History

EN 60749-34
December 1, 2010
Semiconductor devices - Mechanical and climatic test methods - Part 34: Power cycling
Scope and object This part of IEC 60749 describes a test method used to determine the resistance of a semiconductor device to thermal and mechanical stresses due to cycling the power dissipation of...
April 1, 2004
Semiconductor devices Mechanical and climatic test methods Part 34: Power Cycling
A description is not available for this item.

References

Advertisement