NEMA TC 7

Smooth-Wall Coilable Polyethylene Electrical Plastic Conduit

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2000
Status: inactive
Page Count: 23
scope:

This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. The designations "40" and "80" refer to Schedule 40 and 80, respectively, of iron pipe dimensions.

EPEC-A-HDPE - HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM D 3485 and UL 651B for trade sizes 4 through 6.

EPEC-B-HDPE - HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM D 3035, SDR 13.5. The two and one-half inch trade size is taken from UL 651B.

EPEC-40-HDPE - HDPE conduit designed for application below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM D 2447, Schedule 40.

EPEC-80-HDPE - HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM D 2447, Schedule 80.

NOTE - The values stated in U.S. customary units are to be regarded as the standard.

Document History

January 1, 2021
Solid-Wall Coilable and Straight Electrical Polyethylene Conduit
This Standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2016
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2013
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables buried underground. The HDPE conduit types in this...
January 1, 2005
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. EPEC-A– HDPE conduit designed for applications below ground, either concrete encased applications or...
NEMA TC 7
January 1, 2000
Smooth-Wall Coilable Polyethylene Electrical Plastic Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. The designations "40" and "80" refer to Schedule 40 and 80, respectively, of iron pipe dimensions....
January 1, 1990
Smooth-Wall Coilable Polyethylene Electrical Plastic Duct
A description is not available for this item.
January 1, 1983
SMOOTH-WALL COILABLE POLYETHYLENE ELECTRICAL PLASTIC DUCT
A description is not available for this item.
Advertisement