NEMA - TC 7

SMOOTH-WALL COILABLE POLYETHYLENE ELECTRICAL PLASTIC DUCT

inactive
Organization: NEMA
Publication Date: 1 January 1983
Status: inactive
Page Count: 13

Document History

January 1, 2021
Solid-Wall Coilable and Straight Electrical Polyethylene Conduit
This Standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2016
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2013
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables buried underground. The HDPE conduit types in this...
January 1, 2005
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. EPEC-A– HDPE conduit designed for applications below ground, either concrete encased applications or...
January 1, 2000
Smooth-Wall Coilable Polyethylene Electrical Plastic Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. The designations "40" and "80" refer to Schedule 40 and 80, respectively, of iron pipe dimensions....
January 1, 1990
Smooth-Wall Coilable Polyethylene Electrical Plastic Duct
A description is not available for this item.
TC 7
January 1, 1983
SMOOTH-WALL COILABLE POLYETHYLENE ELECTRICAL PLASTIC DUCT
A description is not available for this item.
Advertisement