NEMA - TC 7

Solid-Wall Coilable and Straight Electrical Polyethylene Conduit

active, Most Current
Organization: NEMA
Publication Date: 1 January 2021
Status: active
Page Count: 21
scope:

This Standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or concrete encased.

Note: Typical applications for HDPE conduit include power distribution, site lighting, signal and control, and supervisory control and data acquisition (SCADA).

Document History

TC 7
January 1, 2021
Solid-Wall Coilable and Straight Electrical Polyethylene Conduit
This Standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2016
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several wall types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables or communication cables buried underground or...
January 1, 2013
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers several types of high-density polyethylene (HDPE) conduit for use in providing a protective raceway for electrical cables buried underground. The HDPE conduit types in this...
January 1, 2005
Smooth-Wall Coilable Electrical Polyethylene Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. EPEC-A– HDPE conduit designed for applications below ground, either concrete encased applications or...
January 1, 2000
Smooth-Wall Coilable Polyethylene Electrical Plastic Conduit
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit. The designations "40" and "80" refer to Schedule 40 and 80, respectively, of iron pipe dimensions....
January 1, 1990
Smooth-Wall Coilable Polyethylene Electrical Plastic Duct
A description is not available for this item.
January 1, 1983
SMOOTH-WALL COILABLE POLYETHYLENE ELECTRICAL PLASTIC DUCT
A description is not available for this item.

References

Advertisement