NEMA TC 7
Smooth-Wall Coilable Electrical Polyethylene Conduit
| Organization: | NEMA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This standard covers the following types of electrical high-density polyethylene (HDPE) conduit.
EPEC-A- HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM D 3035, SDR 17 and UL 651B.
EPEC-B- HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM F 2160, SDR 13.5. The two and one-half inch trade size is taken from UL 651B.
EPEC-40- HDPE conduit designed for application below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM F 2160, Schedule 40.
EPEC-80- HDPE conduit designed for applications below ground, either concrete encased applications or direct burial. This type represents the nominal dimensions for HDPE conduit as specified by ASTM F 2160, Schedule 80.
NOTE-The values stated in U.S. customary units are to be regarded as the standard.
Document History