ISO 9628

Rolling bearings - Insert bearings and eccentric locking collars - Boundary dimensions and tolerances - AMENDMENT 1: Diameter series 3

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2011
Status: inactive
Page Count: 12
ICS Code (Rolling bearings): 21.100.20
scope:

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 9628:2006 was prepared by Technical Committee ISO/TC 4, Rolling bearings, Subcommittee SC 6, Insert bearings and accessories.

Document History

September 1, 2019
Rolling bearings — Insert bearings and eccentric locking collars — Geometrical product specifications (GPS) and tolerance values
This document specifies the dimensional and geometrical characteristics, boundary dimensions and tolerances of insert bearings and eccentric locking collars and the radial internal clearances of...
ISO 9628
March 1, 2011
Rolling bearings - Insert bearings and eccentric locking collars - Boundary dimensions and tolerances - AMENDMENT 1: Diameter series 3
ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried...
April 1, 2006
Rolling bearings Insert bearings and eccentric locking collars Boundary dimensions and tolerances
A description is not available for this item.
January 1, 1992
Rolling Bearings - Insert Bearings and Eccentric Locking Collars
A description is not available for this item.

References

Advertisement