DOD - SMD 5962-88537

MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 February 2011
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 15, 2019
MICROCIRCUIT, LINEAR, INSTRUMENTATION AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-88537
February 9, 2011
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 20, 2003
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 20, 2001
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 30, 1997
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and space application (device class V). A choice of case outlines and lead finishes are...
October 17, 1988
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement