DLA - SMD-5962-88537
MICROCIRCUIT, LINEAR, LOW-NOISE, PRECISION, HIGH SPEED OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 October 1988 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 0P-37A Low-noise, precision, high-speed operational amplifier 02 0P-37B Low-noise, precision, high-speed operational amplifier 03 0P-37C Low-noise, precision, high-speed operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .360" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 ( 20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS)- - - - - - - - - - - - - - - - - - - - ±22 V Internal power dissipation 1/ - - - - - - - - - - - - - - 500 mW Input voltage 2/ - - - - - - - - - - - - - - - - - - - - - ±22 V Output short-circuit duration - - - - - - - - - - - - - - Indefinite Differential input voltage 3/ - - - - - - - - - - - - - - ±0.7 V Differential input current 3/ - - - - - - - - - - - - - - ±25 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Operating temperature range - - - - - - - - - - - - - - - −55°C to +125°C Lead temperature (soldering, 60 seconds) - - - - - - - - - +300°C Junction temperature range (TJ) - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, case G: Junction-to-case (θJC) - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA) - - - - - - - - - - - - - - - 150°C/W Thermal resistance, case P: Junction-to-case (θJC) - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA) - - - - - - - - - - - - - - - 119°C/W Thermal resistance, case 2: Junction-to-case (θJC) - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA) - - - - - - - - - - - - - - - 110°c/w
Supply voltage (VS)- - - - - - - - - - - - - - - - - - ±15 V Source resistor (RS) - - - - - - - - - - - - - - - - - 50Ω Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History