DOD - SMD 5962-90881

MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, DRAWING APPROVAL DATE MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 17 September 2018
Status: active
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90881
September 17, 2018
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, DRAWING APPROVAL DATE MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 3, 2011
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 16, 2003
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
October 8, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 18, 1994
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
November 25, 1992
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes, consisting of military high reliability (device classes B, Q, and M)...
October 10, 1990
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement