DLA - SMD-5962-90881 REV A
MICROCIRCUIT, LINEAR, HIGH SPEED, LOW POWER, PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 November 1992 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes, consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-Jan devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLE2021M High-speed low-power precision single operational amplifiers 02 TLE2022M High-speed low-power precision dual operational amplifiers 03 TLE2024M High-speed low-power precision quad operational amplifiers
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outlines shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outlines shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package G A-1 (8-lead, .370" × .185"), metal can package P D-4 (8-lead, .405" × .3,10" × .200"), dual-in-line package 2 C-2 (20-terminal, .358 × .358 × .100 ), square chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C is considered acceptable and interchangeable without preference.
Supply voltage (VCC+) - - - - - - - - - - - - - - - - - 20 V dc Supply voltage (VCC−) - - - - - - - - - - - - - - - - - −20 V dc Differential input voltage 3/ - - - - - - - - - - - - - ±0.6 V dc Input voltage range (VI) (any input) - - - - - - - - - - VCC± Input current (II) (each input) - - - - - - - - - - - - ±1 mA Output current (IO): Device 01 - - - - - - - - - - - - - - - - - - - - - - ±20mA Device 02 - - - - - - - - - - - - - - - - - - - - - - ±30 mA Device 03 - - - - - - - - - - - - - - - - - - - - - - ±40 mA Total current into VCC+ terminal: Device 01 - - - - - - - - - - - - - - - - - - - - - - 20mA Devices 02, 03 - - - - - - - - - - - - - - - - - - - - 80 mA Total current into VCC± terminal: Device 01 - - - - - - - - - - - - - - - - - - - - - - 20mA Devices 02, 03 - - - - - - - - - - - - - - - - - - - - 80 mA Duration of short circuit current at (or below) 25°C 4/- Unlimited Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Terminal temperature for 60 seconds: Case 2 - - - - - - - - - - - - - - - - - - - - - - - - +260°C Lead temperature, soldering 6 mm (1/16 inch) from case for 60 seconds: Cases C, G, and P - - - - - - - - - - - - - - - - - - - +300°C Power dissipation (PD): Cases 2 and C 5/ - - - - - - - - - - - - - - - - - - - 1375 mW Case P 5/ - - - - - - - - - - - - - - - - - - - - - - 1050 mW Case G 5/ - - - - - - - - - - - - - - - - - - - - - - 650 mW Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - - - +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - ±2 V dc minimum, ±20 V dc maximum Common-mode input voltage (VIC) (VCC+ = 5 V) - - - - - - −0 V dc minimum, 3.2 V dc maximum Common-mode input voltage (VIC) (VCC = ±15 V)- - - - - - −15 V dc minimum, 13.2 V dc maximum Ambient operating free-air temperature (TA) - - - - - - −55°C to +125°C Source resistance from ground to input terminals (RS) - 50Ω
Unless otherwise specified, the following specifications, standards, bulletin, and handbook of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.
SPECIFICATIONS MILITARY MIL-M-38510 - Microcircuits, General Specification for. MIL-I-38535 - Integrated Circuits, Manufacturing, General Specification for. STANDARDS MILITARY MIL-STD-480 - Configuration Control-Engineering Changes, Deviations and Waivers. MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD's). HANDBOOK MILITARY MIL-HDBK-780 - Standardized Military Drawings.
(Copies of the specifications, standards, bulletin, and handbook required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)
In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History