TIA-631

Telecommunications Telephone Terminal Equipment Radio Frequency Immunity Requirements

inactive
Buy Now
Organization: TIA
Publication Date: 15 February 2011
Status: inactive
Page Count: 44
scope:

This standard specifies Radio Frequency (RF) immunity performance criteria for two-wire Telephone Terminal Equipment (TTE) having an acoustic output and two-wire TTE adjunct devices with connection port for Telephone Terminal Equipment (TTE) having an acoustic output. Acoustic output requirements are only defined for TTE having a handset normally held to the ear of the user, but guidance on extending the requirements to TTE having other types of acoustic outputs, such as speakerphones, answering systems and telephones with headsets, is provided in an informative annex.

Criteria are specified for immunity to radiated RF signals over the frequency range from 150 KHz to 150 MHz and for immunity to longitudinal (common mode) conducted RF signals over the frequency range from 150 KHz to 30 MHz. Criteria for immunity to metallic (differential) conducted RF signals on signal leads are not covered.

In addition to the performance levels themselves, this standard includes recommended test procedures or references to existing standards wherein such procedures will be found.

This standard does not consider immunity performance criteria to intentional network signals (e.g. xDSL).

Document History

February 15, 2011
Telecommunications Telephone Terminal Equipment Radio Frequency Immunity Requirements
This standard specifies Radio Frequency (RF) immunity performance criteria for two-wire Telephone Terminal Equipment (TTE) having an acoustic output and two-wire TTE adjunct devices with connection...
TIA-631
February 15, 2011
Telecommunications Telephone Terminal Equipment Radio Frequency Immunity Requirements
This standard specifies Radio Frequency (RF) immunity performance criteria for two-wire Telephone Terminal Equipment (TTE) having an acoustic output and two-wire TTE adjunct devices with connection...
December 1, 2002
Telecommunications Telephone Terminal Equipment - Radio Frequency Immunity Requirements
This standard specifies Radio Frequency (RF) immunity performance criteria for two-wire Telephone Terminal Equipment (TTE) having an acoustic output and two-wire TTE adjunct devices with connection...
April 1, 1996
Telecommunications Telephone Terminal Equipment - Radio Frequency Immunity Requirements for Equipment Having an Acoustic Output
A description is not available for this item.

References

Advertisement