CEI EN 50588-3

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 3: Transformers with cable boxes on the high-voltage and/or lowvoltage side - Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2018
Status: active
Page Count: 12
ICS Code (Transformers. Reactors): 29.180
scope:

This European Standard specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50588-2, "Transformers with Cable Boxes", for side mounted or cover mounted use. The cable boxes are suitable for operation indoors and outdoors under environmental conditions specified in EN 50588-1. Important design and construction requirements of the cable boxes are given.

Document History

CEI EN 50588-3
August 1, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 3: Transformers with cable boxes on the high-voltage and/or lowvoltage side - Cable boxes type 1 for use on transformers meeting the requirements of EN 50588-2
This European Standard specifies the requirements for cable boxes, Type 1, in which the cable cores are terminated. The cable boxes are suitable for use on transformers defined in EN 50588-2,...

References

Advertisement