CEI EN 50588-4
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV Part 4: Transformers with cable boxes on the high-voltage and/or lowvoltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2
| Organization: | CEI |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Cable boxes described in this European Standard correspond to cable boxes Type 2 in EN 50588-2 and are suitable for assembly on the cover of oil-immersed distribution transformers meeting the requirements of EN 50588-2.
Cable boxes are air-filled, metal- or non-metal enclosed, for high- and/or low-voltage connections in the following variations:
High-voltage side
a) Connection directly to bushings;
b) Connection via busbar system.
Low-voltage side
a) Connection directly to bushings (maximum of four connectors per bushing);
b) Connection via busbar system.
Document History