DS/EN ISO 11812

Small craft – Watertight cockpits and quick-draining cockpits (ISO 11812:2001)

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 October 2018
Status: active
Page Count: 50
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for cockpits and recesses to be designated either as "watertight" or as "quick-draining" on small craft of hull length up to 24 m. It does not set requirements for the size and shape of a cockpit or recess, nor when or where it shall be used. It only considers draining by gravity, and not by pumping or other methods. NOTE 1 - The term "quick-draining cockpit" has been chosen to differentiate from the common understanding of "self-draining cockpit" where water may be drained overboard in certain conditions, but without specified draining speed, height of bottom or sill, etc. NOTE 2 - Examples of single-plane cockpit bottoms are given in informative annex A.

Document History

DS/EN ISO 11812
October 3, 2018
Small craft – Watertight cockpits and quick-draining cockpits (ISO 11812:2001)
This International Standard specifies requirements for cockpits and recesses to be designated either as “watertight” or as “quick-draining” on small craft of hull length up to 24 m. It does not set...
January 17, 2002
Small craft - Watertight cockpits and quick-draining cockpits
This standard specifies requirements for cockpits and recesses to be designated either as "watertight" or as "quick-draining" on small craft of hull length up to 24 m.
Small craft – Watertight or quick draining recesses and cockpits (ISO/DIS 11812:2018)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
Small craft – Watertight or quick-draining recesses and cockpits (ISO/FDIS 11812:2019)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
Advertisement